Capital Lighting, Inc. 5121 Sconces-Drum Shades 392145

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brass Weight: 2 Product Name: One Light Wall Sconce Category: Wall Sconces
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brass Weight: 2 Product Name: One Light Wall Sconce Category: Wall Sconces

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5121 Sconces-Drum Shades
392145
5121 Sconces-Drum Shades 392145
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Length 19.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brass Weight: 2 Product Name: One Light Wall Sconce Category: Wall Sconces

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Length 19.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brass
Weight: 2
Product Name: One Light Wall Sconce
Category: Wall Sconces

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392145
Product Name 5121 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details