Capital Lighting, Inc. 5084 Sconces-Single Candle 392141

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5084 Sconces-Single Candle
392141
5084 Sconces-Single Candle 392141
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 12.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Nickel Product Name: One Light Wall Sconce Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 12.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Nickel
Product Name: One Light Wall Sconce
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392141
Product Name 5084 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details