Capital Lighting, Inc. 5086 Sconces-Double Candle 392140

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cupertino/Apricot/Gr ay Product Name: Two Light Wall Sconce Category: The Marjorie Skouras Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cupertino/Apricot/Gr ay Product Name: Two Light Wall Sconce Category: The Marjorie Skouras Collection

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
5086 Sconces-Double Candle
392140
5086 Sconces-Double Candle 392140
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 16.00 Extension: 5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Cupertino/Apricot/Gr ay Product Name: Two Light Wall Sconce Category: The Marjorie Skouras Collection

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 16.00
Extension: 5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Cupertino/Apricot/Gray
Product Name: Two Light Wall Sconce
Category: The Marjorie Skouras Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392140
Product Name 5086 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details