Capital Lighting, Inc. 6432 Lamps-Table Lamps 392127

Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Wattage: 150 Finish: Feather Gray Product Name: Table Category: Table Lamps|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Wattage: 150 Finish: Feather Gray Product Name: Table Category: Table Lamps|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
6432 Lamps-Table Lamps
392127
6432 Lamps-Table Lamps 392127
PRODUCT DETAILS / SPECS Height: 30.00 Bulb Type: Medium Wattage: 150 Finish: Feather Gray Product Name: Table Category: Table Lamps|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Height: 30.00
Bulb
Type: Medium
Wattage: 150
Finish: Feather Gray
Product Name: Table
Category: Table Lamps|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392127
Product Name 6432 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351mm(L)
View Details