Capital Lighting, Inc. 6345 Lamps-Table Lamps 392115

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Wattage: 150 Finish: Antique Gray Product Name: Table Category: Table Lamps|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Wattage: 150 Finish: Antique Gray Product Name: Table Category: Table Lamps|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
6345 Lamps-Table Lamps
392115
6345 Lamps-Table Lamps 392115
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Wattage: 150 Finish: Antique Gray Product Name: Table Category: Table Lamps|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Wattage: 150
Finish: Antique Gray
Product Name: Table
Category: Table Lamps|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392115
Product Name 6345 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798535 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details