Capital Lighting, Inc. 6393 Lamps-Table Lamps 392104

Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Wattage: 150 Finish: Red Product Name: Table Category: Table Lamps|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Wattage: 150 Finish: Red Product Name: Table Category: Table Lamps|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
6393 Lamps-Table Lamps
392104
6393 Lamps-Table Lamps 392104
PRODUCT DETAILS / SPECS Height: 31.00 Bulb Type: Medium Wattage: 150 Finish: Red Product Name: Table Category: Table Lamps|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Height: 31.00
Bulb
Type: Medium
Wattage: 150
Finish: Red
Product Name: Table
Category: Table Lamps|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392104
Product Name 6393 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details