Capital Lighting, Inc. 9389 Island/Pool Table-2 Light Bar 392078

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Brass Product Name: Two Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Brass Product Name: Two Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9389 Island/Pool Table-2 Light Bar
392078
9389 Island/Pool Table-2 Light Bar 392078
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Extension: 10 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Vintage Brass Product Name: Two Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Extension: 10
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Vintage Brass
Product Name: Two Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392078
Product Name 9389 Island/Pool Table-2 Light Bar
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details