Capital Lighting, Inc. 9368 Pendants-Drum Shade 392075

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 41.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Brass Product Name: Four Light Pendant Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 41.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Brass Product Name: Four Light Pendant Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9368 Pendants-Drum Shade
392075
9368 Pendants-Drum Shade 392075
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 41.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Vintage Brass Product Name: Four Light Pendant Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Vintage Brass
Product Name: Four Light Pendant
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392075
Product Name 9368 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details