Capital Lighting, Inc. 9670 Mid. Chandeliers-Candle 392067

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mole Black Product Name: Eight Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mole Black Product Name: Eight Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9670 Mid. Chandeliers-Candle
392067
9670 Mid. Chandeliers-Candle 392067
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Mole Black Product Name: Eight Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mole Black
Product Name: Eight Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392067
Product Name 9670 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details