Capital Lighting, Inc. 2519SB Mini Chandeliers-Glass Shade 392057

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Mini Pendant Shipped Via: Oversize
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Mini Pendant Shipped Via: Oversize

Suppliers

Company
Product
Description
Supplier Links
2519SB Mini Chandeliers-Glass Shade - 392057 - Capital Lighting, Inc.
Columbus, OH, USA
2519SB Mini Chandeliers-Glass Shade
392057
2519SB Mini Chandeliers-Glass Shade 392057
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 25.00 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Mini Pendant Shipped Via: Oversize

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 25.00
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Sienna Bronze
Product Name: Two Light Mini Pendant
Shipped Via: Oversize

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392057
Product Name 2519SB Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147183 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lighting Fixture Dimensions 130mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details