Capital Lighting, Inc. 2525SB Mid. Chandeliers-Glass Up 392051

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Sienna Bronze Product Name: Nine Light Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Sienna Bronze Product Name: Nine Light Chandelier

Suppliers

Company
Product
Description
Supplier Links
2525SB Mid. Chandeliers-Glass Up - 392051 - Capital Lighting, Inc.
Columbus, OH, USA
2525SB Mid. Chandeliers-Glass Up
392051
2525SB Mid. Chandeliers-Glass Up 392051
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 30.00 Bulb Type: G-9 Qty: 9 Wattage: 60 Finish: Sienna Bronze Product Name: Nine Light Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 30.00
Bulb
Type: G-9
Qty: 9
Wattage: 60
Finish: Sienna Bronze
Product Name: Nine Light Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392051
Product Name 2525SB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details