Capital Lighting, Inc. 9589 Mid. Chandeliers-Candle 392046

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Natural Oyster Shell Product Name: Five Light Chandelier Category: The Hayes Parker Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Natural Oyster Shell Product Name: Five Light Chandelier Category: The Hayes Parker Collection

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9589 Mid. Chandeliers-Candle
392046
9589 Mid. Chandeliers-Candle 392046
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 28.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Natural Oyster Shell Product Name: Five Light Chandelier Category: The Hayes Parker Collection

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Natural Oyster Shell
Product Name: Five Light Chandelier
Category: The Hayes Parker Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392046
Product Name 9589 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859945 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details