Capital Lighting, Inc. 9636 Large Chandeliers-Candle 392042

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Iron/Portland Product Name: Six Light Six Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Iron/Portland Product Name: Six Light Six Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9636 Large Chandeliers-Candle
392042
9636 Large Chandeliers-Candle 392042
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 42.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Iron/Portland Product Name: Six Light Six Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 42.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Iron/Portland
Product Name: Six Light Six Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392042
Product Name 9636 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details