Capital Lighting, Inc. 9740 Mid. Chandeliers-Candle 392038

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Granello/Pink Product Name: Four Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Granello/Pink Product Name: Four Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9740 Mid. Chandeliers-Candle
392038
9740 Mid. Chandeliers-Candle 392038
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Silver Granello/Pink Product Name: Four Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Silver Granello/Pink
Product Name: Four Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392038
Product Name 9740 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details