Capital Lighting, Inc. 9727 Large Chandeliers-Candle 392031

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 41.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Rust/Buff Brown Wood Product Name: Ten Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 41.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Rust/Buff Brown Wood Product Name: Ten Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9727 Large Chandeliers-Candle
392031
9727 Large Chandeliers-Candle 392031
PRODUCT DETAILS / SPECS Width/Dia: 39.00 Height: 41.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Rust/Buff Brown Wood Product Name: Ten Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 39.00
Height: 41.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Rust/Buff Brown Wood
Product Name: Ten Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392031
Product Name 9727 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details