Capital Lighting, Inc. 2512SB Bathroom Fixtures-Two Lights 392020

Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Bathroom Lights Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Bathroom Lights Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2512SB Bathroom Fixtures-Two Lights - 392020 - Capital Lighting, Inc.
Columbus, OH, USA
2512SB Bathroom Fixtures-Two Lights
392020
2512SB Bathroom Fixtures-Two Lights 392020
PRODUCT DETAILS / SPECS Height: 8.50 Length 8.50 Extension: 9 Bulb Type: G-9 Qty: 2 Wattage: 60 Finish: Sienna Bronze Product Name: Two Light Bathroom Lights Shipped Via: UPS

PRODUCT DETAILS / SPECS
Height: 8.50
Length 8.50
Extension: 9
Bulb
Type: G-9
Qty: 2
Wattage: 60
Finish: Sienna Bronze
Product Name: Two Light Bathroom Lights
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392020
Product Name 2512SB Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details