Capital Lighting, Inc. 9742 Island/Pool Table-4 Light + 392019

Description
PRODUCT DETAILS / SPECS Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Bronze Gold Product Name: 12 Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Bronze Gold Product Name: 12 Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9742 Island/Pool Table-4 Light +
392019
9742 Island/Pool Table-4 Light + 392019
PRODUCT DETAILS / SPECS Height: 18.00 Length 18.00 Extension: 6 Bulb Type: Candelabra Qty: 12 Wattage: 25 Finish: Bronze Gold Product Name: 12 Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Height: 18.00
Length 18.00
Extension: 6
Bulb
Type: Candelabra
Qty: 12
Wattage: 25
Finish: Bronze Gold
Product Name: 12 Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392019
Product Name 9742 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details