Capital Lighting, Inc. 9748 Foyer/Hall Lanterns-Open Frame 392016

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9748 Foyer/Hall Lanterns-Open Frame
392016
9748 Foyer/Hall Lanterns-Open Frame 392016
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 37.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Old Iron Product Name: Four Light Lantern Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 37.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Old Iron
Product Name: Four Light Lantern
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392016
Product Name 9748 Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details