Capital Lighting, Inc. 9750 Mid. Chandeliers-Candle 392013

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pyrite Bronze Product Name: Four Light Chandelier Category: The Lillian August Collection
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pyrite Bronze Product Name: Four Light Chandelier Category: The Lillian August Collection

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9750 Mid. Chandeliers-Candle
392013
9750 Mid. Chandeliers-Candle 392013
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 32.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Pyrite Bronze Product Name: Four Light Chandelier Category: The Lillian August Collection

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 32.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Pyrite Bronze
Product Name: Four Light Chandelier
Category: The Lillian August Collection

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392013
Product Name 9750 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892354 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details