Capital Lighting, Inc. 9763 Mid. Chandeliers-Candle 392012

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cupertino/Turquoise Product Name: Five Light Chandelier Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cupertino/Turquoise Product Name: Five Light Chandelier Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9763 Mid. Chandeliers-Candle
392012
9763 Mid. Chandeliers-Candle 392012
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Cupertino/Turquoise Product Name: Five Light Chandelier Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Cupertino/Turquoise
Product Name: Five Light Chandelier
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392012
Product Name 9763 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details