PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Mole Black/Natural
Product Name: Eight Light Chandelier
Category: Chandeliers|What's New/Fall 2011
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 392009 |
| Product Name | 9766 Large Chandeliers-Candle |
| Application | Residential |