Capital Lighting, Inc. 9773 Pendants-Drum Shade 392001

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Industrial Gray Product Name: One Light One Light Pendant Category: Chandeliers|What's New/Fall 2011
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Industrial Gray Product Name: One Light One Light Pendant Category: Chandeliers|What's New/Fall 2011

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
9773 Pendants-Drum Shade
392001
9773 Pendants-Drum Shade 392001
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Industrial Gray Product Name: One Light One Light Pendant Category: Chandeliers|What's New/Fall 2011

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Industrial Gray
Product Name: One Light One Light Pendant
Category: Chandeliers|What's New/Fall 2011

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 392001
Product Name 9773 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details