Capital Lighting, Inc. GW10593 Flush Mounts-Bowl Style 391913

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Product Name: Three Light Inverted Fixture UPC: 020258101021 Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Product Name: Three Light Inverted Fixture UPC: 020258101021 Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
GW10593 Flush Mounts-Bowl Style - 391913 - Capital Lighting, Inc.
Columbus, OH, USA
GW10593 Flush Mounts-Bowl Style
391913
GW10593 Flush Mounts-Bowl Style 391913
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Product Name: Three Light Inverted Fixture UPC: 020258101021 Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Product Name: Three Light Inverted Fixture
UPC: 020258101021
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391913
Product Name GW10593 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details