Capital Lighting, Inc. 26536 Lamps-Table Lamps 391597

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.75 Extension: 16 Bulb Qty: 1 Wattage: 150 Finish: Crackled Weight: 13 Product Name: One Light Table Lamp UPC: 792977265369 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.75 Extension: 16 Bulb Qty: 1 Wattage: 150 Finish: Crackled Weight: 13 Product Name: One Light Table Lamp UPC: 792977265369 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26536 Lamps-Table Lamps - 391597 - Capital Lighting, Inc.
Columbus, OH, USA
26536 Lamps-Table Lamps
391597
26536 Lamps-Table Lamps 391597
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 34.75 Extension: 16 Bulb Qty: 1 Wattage: 150 Finish: Crackled Weight: 13 Product Name: One Light Table Lamp UPC: 792977265369 Category: Lamps Shipped Via: UPS Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 34.75
Extension: 16
Bulb
Qty: 1
Wattage: 150
Finish: Crackled
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977265369
Category: Lamps
Shipped Via: UPS
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391597
Product Name 26536 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details