Capital Lighting, Inc. 26538 Lamps-Table Lamps 391596

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Cinnamon Weight: 22 Product Name: One Light Table Lamp UPC: 792977265383 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Cinnamon Weight: 22 Product Name: One Light Table Lamp UPC: 792977265383 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26538 Lamps-Table Lamps - 391596 - Capital Lighting, Inc.
Columbus, OH, USA
26538 Lamps-Table Lamps
391596
26538 Lamps-Table Lamps 391596
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 150 Finish: Cinnamon Weight: 22 Product Name: One Light Table Lamp UPC: 792977265383 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 150
Finish: Cinnamon
Weight: 22
Product Name: One Light Table Lamp
UPC: 792977265383
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391596
Product Name 26538 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details