Capital Lighting, Inc. 26836-1 Lamps-Table Lamps 391595

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977268360 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977268360 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26836-1 Lamps-Table Lamps - 391595 - Capital Lighting, Inc.
Columbus, OH, USA
26836-1 Lamps-Table Lamps
391595
26836-1 Lamps-Table Lamps 391595
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 28.75 Length 28.75 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977268360 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 28.75
Length 28.75
Bulb
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977268360
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391595
Product Name 26836-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details