Capital Lighting, Inc. 26835-1 Lamps-Table Lamps 391592

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.25 Length 29.25 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 792977268353 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.25 Length 29.25 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 792977268353 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26835-1 Lamps-Table Lamps - 391592 - Capital Lighting, Inc.
Columbus, OH, USA
26835-1 Lamps-Table Lamps
391592
26835-1 Lamps-Table Lamps 391592
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 29.25 Length 29.25 Bulb Qty: 1 Wattage: 100 Finish: Bronze Weight: 10 Product Name: One Light Table Lamp UPC: 792977268353 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 29.25
Length 29.25
Bulb
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 10
Product Name: One Light Table Lamp
UPC: 792977268353
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391592
Product Name 26835-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Bulkhead Lights - 2869539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details