Capital Lighting, Inc. 26838 Lamps-Table Lamps 391579

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Length 29.25 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 13 Product Name: One Light Table Lamp UPC: 792977268384 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Length 29.25 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 13 Product Name: One Light Table Lamp UPC: 792977268384 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26838 Lamps-Table Lamps - 391579 - Capital Lighting, Inc.
Columbus, OH, USA
26838 Lamps-Table Lamps
391579
26838 Lamps-Table Lamps 391579
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 29.25 Length 29.25 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Leaf Weight: 13 Product Name: One Light Table Lamp UPC: 792977268384 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 29.25
Length 29.25
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Leaf
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268384
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391579
Product Name 26838 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details