Capital Lighting, Inc. 26840 Lamps-Table Lamps 391574

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Leaf Weight: 13 Product Name: One Light Table Lamp UPC: 792977268407 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Leaf Weight: 13 Product Name: One Light Table Lamp UPC: 792977268407 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26840 Lamps-Table Lamps - 391574 - Capital Lighting, Inc.
Columbus, OH, USA
26840 Lamps-Table Lamps
391574
26840 Lamps-Table Lamps 391574
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Silver Champagne Leaf Weight: 13 Product Name: One Light Table Lamp UPC: 792977268407 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Silver Champagne Leaf
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268407
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391574
Product Name 26840 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details