Capital Lighting, Inc. 26845 Lamps-Table Lamps 391572

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268452 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268452 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26845 Lamps-Table Lamps - 391572 - Capital Lighting, Inc.
Columbus, OH, USA
26845 Lamps-Table Lamps
391572
26845 Lamps-Table Lamps 391572
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Bronze Weight: 13 Product Name: One Light Table Lamp UPC: 792977268452 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Bronze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977268452
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391572
Product Name 26845 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
LED Panel Lights - 2257020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details