Capital Lighting, Inc. 26844 Lamps-Table Lamps 391570

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Length 26.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977268445 Category: Lamps Shipped Via: Ups Designer: Billy Moon
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Length 26.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977268445 Category: Lamps Shipped Via: Ups Designer: Billy Moon

Suppliers

Company
Product
Description
Supplier Links
26844 Lamps-Table Lamps - 391570 - Capital Lighting, Inc.
Columbus, OH, USA
26844 Lamps-Table Lamps
391570
26844 Lamps-Table Lamps 391570
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 26.50 Length 26.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977268445 Category: Lamps Shipped Via: Ups Designer: Billy Moon

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 26.50
Length 26.50
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Gold Leaf
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977268445
Category: Lamps
Shipped Via: Ups
Designer: Billy Moon

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391570
Product Name 26844 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details