Capital Lighting, Inc. 27398 Lamps-Table Lamps 391567

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Dark Blue Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977273982 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Dark Blue Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977273982 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27398 Lamps-Table Lamps - 391567 - Capital Lighting, Inc.
Columbus, OH, USA
27398 Lamps-Table Lamps
391567
27398 Lamps-Table Lamps 391567
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.50 Length 30.50 Bulb Qty: 1 Wattage: 150 Finish: Dark Blue Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977273982 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.50
Length 30.50
Bulb
Qty: 1
Wattage: 150
Finish: Dark Blue Glaze
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273982
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391567
Product Name 27398 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065982 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details