Capital Lighting, Inc. 27401 Lamps-Table Lamps 391563

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Rust Gray Wash Weight: 13 Product Name: One Light Table Lamp UPC: 792977274019 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Rust Gray Wash Weight: 13 Product Name: One Light Table Lamp UPC: 792977274019 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27401 Lamps-Table Lamps - 391563 - Capital Lighting, Inc.
Columbus, OH, USA
27401 Lamps-Table Lamps
391563
27401 Lamps-Table Lamps 391563
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 30.00 Length 30.00 Bulb Qty: 1 Wattage: 100 Finish: Rust Gray Wash Weight: 13 Product Name: One Light Table Lamp UPC: 792977274019 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 30.00
Length 30.00
Bulb
Qty: 1
Wattage: 100
Finish: Rust Gray Wash
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274019
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391563
Product Name 27401 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details