Capital Lighting, Inc. 27404-1 Lamps-Table Lamps 391562

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.50 Length 27.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977274040 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.50 Length 27.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977274040 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27404-1 Lamps-Table Lamps - 391562 - Capital Lighting, Inc.
Columbus, OH, USA
27404-1 Lamps-Table Lamps
391562
27404-1 Lamps-Table Lamps 391562
PRODUCT DETAILS / SPECS Width/Dia: 21.00 Height: 27.50 Length 27.50 Bulb Qty: 1 Wattage: 150 Finish: Antiqued Gold Leaf Weight: 15 Product Name: One Light Table Lamp UPC: 792977274040 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 21.00
Height: 27.50
Length 27.50
Bulb
Qty: 1
Wattage: 150
Finish: Antiqued Gold Leaf
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977274040
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391562
Product Name 27404-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details