Capital Lighting, Inc. 27403 Lamps-Table Lamps 391560

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 18 Product Name: One Light Table Lamp UPC: 792977274033 Category: Lamps Shipped Via: Ups Designer: David Frisch
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 18 Product Name: One Light Table Lamp UPC: 792977274033 Category: Lamps Shipped Via: Ups Designer: David Frisch

Suppliers

Company
Product
Description
Supplier Links
27403 Lamps-Table Lamps - 391560 - Capital Lighting, Inc.
Columbus, OH, USA
27403 Lamps-Table Lamps
391560
27403 Lamps-Table Lamps 391560
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 100 Finish: Antiqued Gold Leaf Weight: 18 Product Name: One Light Table Lamp UPC: 792977274033 Category: Lamps Shipped Via: Ups Designer: David Frisch

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 29.50
Length 29.50
Bulb
Qty: 1
Wattage: 100
Finish: Antiqued Gold Leaf
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977274033
Category: Lamps
Shipped Via: Ups
Designer: David Frisch

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391560
Product Name 27403 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details