Capital Lighting, Inc. 26853 Lamps-Table Lamps 391549

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 150 Finish: Sea-Foam Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977972922 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 150 Finish: Sea-Foam Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977972922 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26853 Lamps-Table Lamps - 391549 - Capital Lighting, Inc.
Columbus, OH, USA
26853 Lamps-Table Lamps
391549
26853 Lamps-Table Lamps 391549
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 32.00 Length 32.00 Bulb Qty: 1 Wattage: 150 Finish: Sea-Foam Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977972922 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 32.00
Length 32.00
Bulb
Qty: 1
Wattage: 150
Finish: Sea-Foam Glaze
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977972922
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391549
Product Name 26853 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details