Capital Lighting, Inc. 27396-1 Lamps-Table Lamps 391548

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 150 Finish: Wood Tone Glaze Weight: 12 Product Name: One Light Table Lamp UPC: 792977273968 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 150 Finish: Wood Tone Glaze Weight: 12 Product Name: One Light Table Lamp UPC: 792977273968 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27396-1 Lamps-Table Lamps - 391548 - Capital Lighting, Inc.
Columbus, OH, USA
27396-1 Lamps-Table Lamps
391548
27396-1 Lamps-Table Lamps 391548
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 29.00 Length 29.00 Bulb Qty: 1 Wattage: 150 Finish: Wood Tone Glaze Weight: 12 Product Name: One Light Table Lamp UPC: 792977273968 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 29.00
Length 29.00
Bulb
Qty: 1
Wattage: 150
Finish: Wood Tone Glaze
Weight: 12
Product Name: One Light Table Lamp
UPC: 792977273968
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391548
Product Name 27396-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details