Capital Lighting, Inc. 27395 Lamps-Table Lamps 391545

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 150 Finish: Light Blue Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977273951 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 150 Finish: Light Blue Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977273951 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27395 Lamps-Table Lamps - 391545 - Capital Lighting, Inc.
Columbus, OH, USA
27395 Lamps-Table Lamps
391545
27395 Lamps-Table Lamps 391545
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 31.50 Length 31.50 Bulb Qty: 1 Wattage: 150 Finish: Light Blue Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977273951 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 31.50
Length 31.50
Bulb
Qty: 1
Wattage: 150
Finish: Light Blue Glaze
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977273951
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391545
Product Name 27395 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details