Capital Lighting, Inc. 26855 Lamps-Table Lamps 391544

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Burgundy Weight: 22 Product Name: One Light Table Lamp UPC: 792977268551 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Burgundy Weight: 22 Product Name: One Light Table Lamp UPC: 792977268551 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
26855 Lamps-Table Lamps - 391544 - Capital Lighting, Inc.
Columbus, OH, USA
26855 Lamps-Table Lamps
391544
26855 Lamps-Table Lamps 391544
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 32.50 Length 32.50 Bulb Qty: 1 Wattage: 150 Finish: Burgundy Weight: 22 Product Name: One Light Table Lamp UPC: 792977268551 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 32.50
Length 32.50
Bulb
Qty: 1
Wattage: 150
Finish: Burgundy
Weight: 22
Product Name: One Light Table Lamp
UPC: 792977268551
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391544
Product Name 26855 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details