Capital Lighting, Inc. 27394-1 Lamps-Table Lamps 391542

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 150 Finish: Chartreuse Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977273944 Category: Lamps Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 150 Finish: Chartreuse Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977273944 Category: Lamps Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27394-1 Lamps-Table Lamps - 391542 - Capital Lighting, Inc.
Columbus, OH, USA
27394-1 Lamps-Table Lamps
391542
27394-1 Lamps-Table Lamps 391542
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 31.25 Length 31.25 Bulb Qty: 1 Wattage: 150 Finish: Chartreuse Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977273944 Category: Lamps Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 31.25
Length 31.25
Bulb
Qty: 1
Wattage: 150
Finish: Chartreuse Glaze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977273944
Category: Lamps
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391542
Product Name 27394-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details