Capital Lighting, Inc. 27392 Lamps-Table Lamps 391541

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 35.25 Length 35.25 Bulb Qty: 1 Wattage: 150 Finish: Plated Coffee Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977273920 Category: Lamps Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 35.25 Length 35.25 Bulb Qty: 1 Wattage: 150 Finish: Plated Coffee Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977273920 Category: Lamps Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
27392 Lamps-Table Lamps - 391541 - Capital Lighting, Inc.
Columbus, OH, USA
27392 Lamps-Table Lamps
391541
27392 Lamps-Table Lamps 391541
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 35.25 Length 35.25 Bulb Qty: 1 Wattage: 150 Finish: Plated Coffee Bronze Weight: 11 Product Name: One Light Table Lamp UPC: 792977273920 Category: Lamps Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 35.25
Length 35.25
Bulb
Qty: 1
Wattage: 150
Finish: Plated Coffee Bronze
Weight: 11
Product Name: One Light Table Lamp
UPC: 792977273920
Category: Lamps
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391541
Product Name 27392 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details