Capital Lighting, Inc. 27495 Lamps-Table Lamps 391538

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 100 Finish: Rusty Gold Weight: 14 Product Name: One Light Table Lamp UPC: 792977274958 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 100 Finish: Rusty Gold Weight: 14 Product Name: One Light Table Lamp UPC: 792977274958 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27495 Lamps-Table Lamps - 391538 - Capital Lighting, Inc.
Columbus, OH, USA
27495 Lamps-Table Lamps
391538
27495 Lamps-Table Lamps 391538
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 33.00 Length 33.00 Bulb Qty: 1 Wattage: 100 Finish: Rusty Gold Weight: 14 Product Name: One Light Table Lamp UPC: 792977274958 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 33.00
Length 33.00
Bulb
Qty: 1
Wattage: 100
Finish: Rusty Gold
Weight: 14
Product Name: One Light Table Lamp
UPC: 792977274958
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391538
Product Name 27495 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945842 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details