Capital Lighting, Inc. 27494 Lamps-Table Lamps 391535

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 150 Finish: Burnt Maroon Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977274941 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 150 Finish: Burnt Maroon Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977274941 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27494 Lamps-Table Lamps - 391535 - Capital Lighting, Inc.
Columbus, OH, USA
27494 Lamps-Table Lamps
391535
27494 Lamps-Table Lamps 391535
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 28.50 Length 28.50 Bulb Qty: 1 Wattage: 150 Finish: Burnt Maroon Glaze Weight: 16 Product Name: One Light Table Lamp UPC: 792977274941 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 28.50
Length 28.50
Bulb
Qty: 1
Wattage: 150
Finish: Burnt Maroon Glaze
Weight: 16
Product Name: One Light Table Lamp
UPC: 792977274941
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391535
Product Name 27494 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details