Capital Lighting, Inc. 27490 Lamps-Table Lamps 391533

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Crackled Green Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977274903 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Crackled Green Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977274903 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27490 Lamps-Table Lamps - 391533 - Capital Lighting, Inc.
Columbus, OH, USA
27490 Lamps-Table Lamps
391533
27490 Lamps-Table Lamps 391533
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 33.50 Length 33.50 Bulb Qty: 1 Wattage: 150 Finish: Crackled Green Glaze Weight: 15 Product Name: One Light Table Lamp UPC: 792977274903 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 33.50
Length 33.50
Bulb
Qty: 1
Wattage: 150
Finish: Crackled Green Glaze
Weight: 15
Product Name: One Light Table Lamp
UPC: 792977274903
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391533
Product Name 27490 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details