Capital Lighting, Inc. 27493 Lamps-Table Lamps 391532

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 150 Finish: White Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977274934 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 150 Finish: White Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977274934 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27493 Lamps-Table Lamps - 391532 - Capital Lighting, Inc.
Columbus, OH, USA
27493 Lamps-Table Lamps
391532
27493 Lamps-Table Lamps 391532
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 31.75 Length 31.75 Bulb Qty: 1 Wattage: 150 Finish: White Glaze Weight: 13 Product Name: One Light Table Lamp UPC: 792977274934 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 31.75
Length 31.75
Bulb
Qty: 1
Wattage: 150
Finish: White Glaze
Weight: 13
Product Name: One Light Table Lamp
UPC: 792977274934
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391532
Product Name 27493 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details