Capital Lighting, Inc. 27491 Lamps-Table Lamps 391531

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Burnt Yellow Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977274910 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Burnt Yellow Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977274910 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27491 Lamps-Table Lamps - 391531 - Capital Lighting, Inc.
Columbus, OH, USA
27491 Lamps-Table Lamps
391531
27491 Lamps-Table Lamps 391531
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.50 Length 29.50 Bulb Qty: 1 Wattage: 150 Finish: Burnt Yellow Glaze Weight: 18 Product Name: One Light Table Lamp UPC: 792977274910 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.50
Length 29.50
Bulb
Qty: 1
Wattage: 150
Finish: Burnt Yellow Glaze
Weight: 18
Product Name: One Light Table Lamp
UPC: 792977274910
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391531
Product Name 27491 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details