Capital Lighting, Inc. 27492 Lamps-Table Lamps 391530

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 150 Finish: Maroon Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977274927 Category: Lamps Shipped Via: Ups Designer: Matthew Williams
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 150 Finish: Maroon Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977274927 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

Suppliers

Company
Product
Description
Supplier Links
27492 Lamps-Table Lamps - 391530 - Capital Lighting, Inc.
Columbus, OH, USA
27492 Lamps-Table Lamps
391530
27492 Lamps-Table Lamps 391530
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Length 35.00 Bulb Qty: 1 Wattage: 150 Finish: Maroon Glaze Weight: 17 Product Name: One Light Table Lamp UPC: 792977274927 Category: Lamps Shipped Via: Ups Designer: Matthew Williams

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.00
Length 35.00
Bulb
Qty: 1
Wattage: 150
Finish: Maroon Glaze
Weight: 17
Product Name: One Light Table Lamp
UPC: 792977274927
Category: Lamps
Shipped Via: Ups
Designer: Matthew Williams

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391530
Product Name 27492 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1505mm(L)
View Details