Capital Lighting, Inc. 29922 Lamps-Table Lamps 391526

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.50 Extension: 13 Bulb Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 8 Product Name: One Light Table Lamps UPC: 792977299227 Category: Lamps Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.50 Extension: 13 Bulb Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 8 Product Name: One Light Table Lamps UPC: 792977299227 Category: Lamps Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29922 Lamps-Table Lamps - 391526 - Capital Lighting, Inc.
Columbus, OH, USA
29922 Lamps-Table Lamps
391526
29922 Lamps-Table Lamps 391526
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 35.50 Extension: 13 Bulb Qty: 1 Wattage: 150 Finish: Polished Nickel Weight: 8 Product Name: One Light Table Lamps UPC: 792977299227 Category: Lamps Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 35.50
Extension: 13
Bulb
Qty: 1
Wattage: 150
Finish: Polished Nickel
Weight: 8
Product Name: One Light Table Lamps
UPC: 792977299227
Category: Lamps
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391526
Product Name 29922 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318111 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details