Capital Lighting, Inc. 28718-1 Lamps-Floor Lamps 391515

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 67.25 Length 67.25 Bulb Qty: 2 Wattage: 60 Finish: Rustic Bronze Metal Weight: 43 Product Name: Two Light Floor Lamp UPC: 792977287187 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 67.25 Length 67.25 Bulb Qty: 2 Wattage: 60 Finish: Rustic Bronze Metal Weight: 43 Product Name: Two Light Floor Lamp UPC: 792977287187 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28718-1 Lamps-Floor Lamps - 391515 - Capital Lighting, Inc.
Columbus, OH, USA
28718-1 Lamps-Floor Lamps
391515
28718-1 Lamps-Floor Lamps 391515
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 67.25 Length 67.25 Bulb Qty: 2 Wattage: 60 Finish: Rustic Bronze Metal Weight: 43 Product Name: Two Light Floor Lamp UPC: 792977287187 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 67.25
Length 67.25
Bulb
Qty: 2
Wattage: 60
Finish: Rustic Bronze Metal
Weight: 43
Product Name: Two Light Floor Lamp
UPC: 792977287187
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391515
Product Name 28718-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details