Capital Lighting, Inc. 28241-1 Lamps-Floor Lamps 391513

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 69.00 Length 69.00 Bulb Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 27 Product Name: One Light Floor Lamp UPC: 792977282410 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 69.00 Length 69.00 Bulb Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 27 Product Name: One Light Floor Lamp UPC: 792977282410 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28241-1 Lamps-Floor Lamps - 391513 - Capital Lighting, Inc.
Columbus, OH, USA
28241-1 Lamps-Floor Lamps
391513
28241-1 Lamps-Floor Lamps 391513
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 69.00 Length 69.00 Bulb Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 27 Product Name: One Light Floor Lamp UPC: 792977282410 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 69.00
Length 69.00
Bulb
Qty: 1
Wattage: 150
Finish: Dark Bronze
Weight: 27
Product Name: One Light Floor Lamp
UPC: 792977282410
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391513
Product Name 28241-1 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details